The 2Z13UM is a two-pole, Z-characteristic manual motor controller in the UM (V-EA) series, designed for AC motor starting, general use, resistance loads, and discharge lamps with low surge currents. It is DIN rail mounted, 17.5 mm wide per pole, and rated for 0.3-63 A at 480Y/277 V AC, 50/60 Hz. It has a 10 kA short-circuit withstand rating with UL-listed RK5 backup fuses or MCCBs, and meets UL508 listing requirements. Terminal acceptability is 18-3 AWG top and 18-2 AWG bottom, with a torque range of 2-2.5 Nm. The operating temperature range is -25°C to 70°C, and the degree of protection is IP20. It supports mounting in any plane.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z13UM | 2Z13UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |