The 2D40UL is a two-pole, D-trip, miniature molded case circuit breaker in the DLS9 series, designed for AC applications with a rated current of 40A and a voltage rating of 240V AC. It features thermal-magnetic trip functionality, is DIN rail mounted, and has a width of 17.5mm. The breaker has a short circuit interrupting capacity of 10kA at 240V AC, supports line/load reversibility, and complies with UL 489 and IEC 60947-2 standards. Terminal torque ranges from 2 Nm to 2.5 Nm, and it accepts copper wire from 18 to 3 AWG on the top and 18 to 2 AWG on the bottom. The ambient operating temperature range is -25°C to +70°C, and the degree of protection is IP20. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles respectively.
Features:
Circuit Breaker Thermal Magnetic 40A 240V AC DC Lever DIN Rail
| Altech Corp. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D40UL | 2D40UL-ND | 2D40UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |