The 3B16UM is a three-pole, B-characteristic manual motor controller for AC motor starting and general use, rated 16 A at 480Y/277 V AC, 50/60 Hz, with a 10 kA short circuit withstand rating when used with UL-listed RK5 backup fuses. It is DIN rail mounted, 17.5 mm wide per pole, with terminal acceptance for top 18-3 AWG and bottom 18-2 AWG conductors, and operates within -25°C to 70°C. Thermal and magnetic tripping follows B-curve boundaries: 1.13× rated current for thermal trip below 1 hour, and 3× to 5× for magnetic trip between 100 ms and 1 second. It is UL508 listed and meets IP20 protection per IEC/EN 60529.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B16UM | 3B16UM |
| Product Name | Triple Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |