The 3B10UR is a three-pole, DIN rail-mounted supplementary protector with thermal-magnetic trip characteristics, rated for 10A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole and a short circuit withstand rating of 10kA with a UL-listed Class J back-up fuse. The device meets UL1077 recognition, operates within an ambient temperature range of -25°C to +70°C, and accepts copper wire from 18 to 2 AWG on the bottom terminals with a torque of 2-2.5 N·m. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles respectively, and it provides IP20 protection. The part is designed for use on the load side of branch circuit protection in applications such as sensitive electronics and appliance circuits.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B10UR | 3B10UR |
| Product Name | Triple Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 | |
| Miniature Circuit Breaker Features | Supplementary Protector |