The Double Pole E-Trip Manual Motor Controller Circuit Breaker, part number 2E63UM from Altech Corp., is designed for thermal magnetic protection with a current rating of 0.3 to 63A and a voltage rating of 480Y/277V AC. It is UL508 listed and suitable for use as a motor disconnect. The device features a 10kA short circuit withstand capacity, making it suitable for applications such as AC motor starting, general AC use, and lighting control circuits. The controller is DIN rail mounted with a compact width of 17.5mm per pole, and it operates effectively within a temperature range of -25°C to 70°C. The product is designed for mechanical endurance with a rating of over 20,000 on/off operations under no load conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2E63UM | 2E63UM |
| Product Name | Double Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 63 amps | 63 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |