The 2D60UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 60A at 480Y/277V AC, 50/60Hz. It has a short-circuit withstand rating of 5kA without branch circuit protection and 10kA with an UL-listed RK5 backup fuse or MCCB. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque of 20 lb.in. and IP20 terminal protection. Operating temperature ranges from -25°C to 55°C. The device is UL508 listed, C22.2 No.14 certified, and suitable as a motor disconnect. The part has a width of 35 mm and is part of a series with standardized dimensions and ratings across pole configurations.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D60UM | 2D60UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |