Altech Corp. Triple Pole B-Trip Supplementary Circuit Breakers 3B32UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLS7 Series 3B32UR is a three-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 32A at 277V AC or 480Y/277V AC, and designed for use on the load side of branch circuit protection. It has a width of 52.5mm per unit, supports copper wire terminals from 18-3 AWG on top and 18-2 AWG on bottom, and meets UL1077 recognition. It withstands up to 10kA short circuit current with a UL-listed Class J backup fuse, and operates within an ambient temperature range of -25°C to +70°C. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively.

Datasheet Summary
Powered by GS/AI

The DLS7 Series 3B32UR is a three-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 32A at 277V AC or 480Y/277V AC, and designed for use on the load side of branch circuit protection. It has a width of 52.5mm per unit, supports copper wire terminals from 18-3 AWG on top and 18-2 AWG on bottom, and meets UL1077 recognition. It withstands up to 10kA short circuit current with a UL-listed Class J backup fuse, and operates within an ambient temperature range of -25°C to +70°C. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively.

Suppliers

Company
Product
Description
Supplier Links
Triple Pole B-Trip Supplementary Circuit Breakers - 3B32UR - Altech Corp.
Flemington, NJ, USA
Triple Pole B-Trip Supplementary Circuit Breakers
3B32UR
Triple Pole B-Trip Supplementary Circuit Breakers 3B32UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 3B32UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3B32UR
Circuit Breakers & Accessories 3B32UR
3B32UR, 32A, MCB, B CHAR

3B32UR, 32A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 3B32UR 3B32UR
Product Name Triple Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps 32 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Supplementary Circuit Breakers - 1C16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C12UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C8UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers