The 2Z4UM is a two-pole Z-trip manual motor controller in the UM (V-EA) series, designed for motor disconnect and general AC applications with a rated current of 4.0 A. It is DIN rail mounted with a width of 17.5 mm per pole, features thermal-magnetic protection, and is UL508 listed. The device supports AC voltages up to 480Y/277 V at 50/60 Hz and has a short circuit withstand rating of 10 kA with UL-listed RK5 backup fuses or MCCB. Terminal torque ranges from 2 Nm to 2.5 Nm, with acceptability for 18-3 AWG top and 18-2 AWG bottom terminals. It operates within temperatures of -25°C to 70°C and meets IEC/EN 60529 IP20 for degree of protection. The Z-characteristic provides a low magnetic trip point at 2-3 times rated current, suitable for semiconductors and low-surge applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z4UM | 2Z4UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 4 amps | 4 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |