The 2G03UM is a two-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 480Y/277V AC at 50/60Hz and 0.3A. It has a 10kA short-circuit withstand rating with UL-listed RK5 back-up fuses, operates from -25°C to 55°C, and accepts terminal wires from 18 to 3 AWG on top and 18 to 2 AWG on bottom, with a torque of 20 lb.in. The device complies with UL508, C22.2 No.14, and VDE standards, and its internal resistance at rated current is 16.8620 ohms per pole. It is suitable for general industrial applications including motors, solenoids, and lighting.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2G03UM | 2G03UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |