Altech Corp. Triple Pole B-Trip Supplementary Circuit Breakers 3B4UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triple Pole B-Trip Supplementary Circuit Breaker, part number 3B4UR, from Altech Corp. is designed for DIN rail mounting and has a width of 17.5mm per pole. It operates within a current range of 0.5 to 60A and is rated for 480Y/277V AC at 50/60Hz. The device features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA. It is suitable for applications on the load side of branch circuit protection, including sensitive electronics, power supplies, and appliance circuits. The breaker is UL 1077 recognized, ensuring compliance with safety standards. Its operational temperature range is from -25°C to +70°C, with a storage temperature of -40°C to +70°C. The product is designed for reliability, offering a mechanical life of 10,000 cycles and a vibration resistance of over 15g.

Datasheet Summary
Powered by GS/AI

The Triple Pole B-Trip Supplementary Circuit Breaker, part number 3B4UR, from Altech Corp. is designed for DIN rail mounting and has a width of 17.5mm per pole. It operates within a current range of 0.5 to 60A and is rated for 480Y/277V AC at 50/60Hz. The device features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA. It is suitable for applications on the load side of branch circuit protection, including sensitive electronics, power supplies, and appliance circuits. The breaker is UL 1077 recognized, ensuring compliance with safety standards. Its operational temperature range is from -25°C to +70°C, with a storage temperature of -40°C to +70°C. The product is designed for reliability, offering a mechanical life of 10,000 cycles and a vibration resistance of over 15g.

Suppliers

Company
Product
Description
Supplier Links
Triple Pole B-Trip Supplementary Circuit Breakers - 3B4UR - Altech Corp.
Flemington, NJ, USA
Triple Pole B-Trip Supplementary Circuit Breakers
3B4UR
Triple Pole B-Trip Supplementary Circuit Breakers 3B4UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 3B4UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3B4UR
Circuit Breakers & Accessories 3B4UR
3B4UR, 4A, MCB, B CHAR

3B4UR, 4A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 3B4UR 3B4UR
Product Name Triple Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps 4 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Supplementary Circuit Breakers - 1C63UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU60R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU12M - Powell Electronics, Inc.
Specs
Rated Current 12 amps
View Details