The 2E075UM is a two-pole, E-characteristic manual motor controller in the UM (V-EA) Series, designed for AC motor starting across the line and applications with high inrush currents. It is DIN rail mounted with a width of 17.5 mm per pole, features thermal magnetic tripping, and is UL508 listed. It supports a current rating of 0.75 A and a voltage rating of 480Y/277 V AC at 50/60 Hz, with a short circuit withstand capacity of 10 kA when used with a UL-listed RK5 back-up fuse. The operating temperature range is -25°C to 70°C, and terminal sizes accept 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. The device complies with IEC/EN 60529 IP20 and can be mounted in any orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2E075UM | 2E075UM |
| Product Name | Double Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |