The 2D3UL is a two-pole, D-trip, thermal-magnetic miniature molded case circuit breaker for AC applications, rated at 3 A and 480Y/277 V AC. It is DIN rail mounted with a width of 17.5 mm, and has a short circuit interrupting capacity of 10 kA at 480Y/277 V AC. Terminal connections accept copper wire sizes from 18 to 2 AWG, with a torque specification of 2 to 2.5 Nm. The device meets UL 489 and IEC 60947-2 standards, has an electrical life of 6,000 cycles, a mechanical life of 10,000 cycles, and is rated for ambient temperatures from -25°C to 70°C. Its IP20 protection level and reversible line/load connections support flexible installation in any plane.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D3UL | 2D3UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |