The 2D3UR is a double-pole, D-trip supplementary protector in the DLS Series, designed for load-side protection of control transformers, power supplies, and reactive loads. It is DIN rail mounted with a width of 17.5 mm per pole and accepts copper wire from 18 to 2 AWG on the bottom terminals, with a torque range of 2 to 2.5 Nm. Rated for 3.0 A at 480Y/277 V AC, it has a short-circuit withstand rating of 10 kA with a UL-listed Class J backup fuse or 5 kA without. It operates within an ambient temperature range of -25°C to +70°C, has an IP20 degree of protection, and complies with UL1077 as a recognized supplementary protector. Electrical life is rated at 6,000 ON/OFF cycles, and mechanical life at 10,000 cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D3UR | 2D3UR |
| Product Name | Double Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |