The 2D32UM is a double-pole, DIN rail-mounted manual motor controller with a thermal-magnetic trip mechanism, rated for 480Y/277V AC at 50/60Hz and capable of 10kA short-circuit withstand with a UL-listed RK5 back-up fuse or MCCB. It has a width of 35 mm per unit, terminal acceptability of 18-3 AWG top and 18-2 AWG bottom (line/load reversible), and a terminal torque of 20 lb.in. It operates from -25°C to 55°C and is listed to UL508 and certified to C22.2 No.14. Its D-trip characteristic supports high inrush applications such as motors and transformers. The part is rated for 32A and is suitable for AC motor starting and general use.
Features:
508 480Y/277AC Breaker 2P D TRP 32A UL
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D32UM | 2D32UM | 2D32UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers | ALTH Miniature |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated DC Voltage | 24 to 48 volts | ||
| Rated Current | 32 amps | 32 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 |