The 2Z15UM is a two-pole Z-trip manual motor controller in the UM (V-EA) series, designed for motor disconnect and AC motor starting applications. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic trip protection. The device is rated for 0.3-60 A at 480Y/277 V AC, 50/60 Hz, with a short circuit withstand capacity of 5 kA. It supports terminal wire sizes of 18-3 AWG on top and 18-2 AWG on bottom, with a terminal torque range of 2-2.5 Nm. The operating temperature range is -25°C to 70°C, and it meets IP20 ingress protection. The Z-trip characteristic provides a low magnetic trip point suitable for semiconductor and low-surge-current applications. It is UL508 listed.
Features:
508 480Y/277AC Breaker 2P Z TRP 15A UL
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z15UM | 2Z15UM | 2Z15UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | ALTH Miniature |
| Rated AC Voltage | 277 to 408 volts | ||
| Rated DC Voltage | 24 to 42 volts | ||
| Rated Current | 15 amps | 15 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 |