The 2Z6UM is a double-pole, Z-trip manual motor controller designed for AC motor starting and sensitive electronic applications with low inrush currents. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. It is rated for 0.3-63 A at 480Y/277 V AC, 50/60 Hz, with a short circuit withstand rating of 10 kA when protected by a UL-listed RK5 fuse or MCCB. The unit operates within a temperature range of -25°C to 70°C and has an IP20 degree of protection. Terminal acceptance is 18-2 AWG on the bottom and 18-3 AWG on the top, with a torque range of 2-2.5 Nm. It is UL508 listed and suitable as a motor disconnect. The Z-characteristic provides a low magnetic trip point at 2-3 times the rated current and a short thermal delay, optimized for semiconductor and low-surge applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z6UM | 2Z6UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 6 amps | 6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |