The 2D40UR is a double-pole D-trip supplementary protector rated for 40A at 480Y/277V AC, designed for load-side protection of sensitive electronics, power supplies, and control transformers. It features thermal-magnetic tripping, 10kA short-circuit withstand capacity without a backup fuse, and is UL1077 recognized. The device is DIN rail mounted with a width of 35mm per pole, operates in ambient temperatures from -25°C to +70°C, and accepts copper wire from 18 to 2 AWG. Terminal torque is specified at 2-2.5 Nm. Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively, with IP20 protection. Temperature derating applies at +30°C calibration and adjacent mounting.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D40UR | 2D40UR |
| Product Name | Double Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |