Altech Corp. Double Pole Supplementary D-Trip Circuit Breakers 2DU32R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole Supplementary D-Trip Circuit Breakers - 2DU32R - Altech Corp.
Flemington, NJ, USA
Double Pole Supplementary D-Trip Circuit Breakers
2DU32R
Double Pole Supplementary D-Trip Circuit Breakers 2DU32R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2DU32R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU32R
Circuit Breakers & Accessories 2DU32R
2DU32R,32A MCB,DCHAR,2POLE

2DU32R,32A MCB,DCHAR,2POLE

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2DU32R 2DU32R
Product Name Double Pole Supplementary D-Trip Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps 32 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details
Circuit Breakers - 1920-09144601-ND - DigiKey
Specs
Rated Current 63 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;C - 70076916 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 8 amps
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C5UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
6 suppliers