The 2D60UR is a double-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 60A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole, an IP20 degree of protection, and a short circuit withstand rating of 10kA when used with a UL-listed Class J back-up fuse. Terminal acceptability is 18-2 AWG copper wire, with a torque range of 2-2.5 Nm. It operates within an ambient temperature range of -25°C to +70°C, and meets UL1077 recognition with E137915 listing. The device supports D-characteristic tripping, designed for high inrush loads such as control transformers and power supplies.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D60UR | 2D60UR |
| Product Name | Double Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |