The 2D50DL is a two-pole DC miniature molded case circuit breaker in the DLS9 series, rated for 125/250V DC and 50A, with a 10kA short circuit interrupting capacity. It features thermal-magnetic tripping, DIN rail mounting, and a width of 17.5mm. Terminal connections accept 18-3 AWG copper wire, with a torque range of 2-2.5 Nm. The device complies with UL 489 and IEC 60947-2 standards and has an electrical life of 6,000 switching cycles. Polarity must be observed during DC installation. Ambient operating temperature ranges from -25°C to 70°C, and the degree of protection is IP20.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D50DL | 2D50DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |