Altech Corp. AC Double Pole D-Trip Miniature Molded Case Circuit Breakers 2D50UL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers - 2D50UL - Altech Corp.
Flemington, NJ, USA
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers
2D50UL
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers 2D50UL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2D50UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2D50UL
Circuit Breakers 2D50UL
2D50UL, 50A, CIRCUIT BREAKER

2D50UL, 50A, CIRCUIT BREAKER

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
2D50UL
Circuit Breakers 2D50UL
2D50UL, 50A, CIRCUIT BREAKER

2D50UL, 50A, CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D50UL 2D50UL
Product Name AC Double Pole D-Trip Miniature Molded Case Circuit Breakers Circuit Breakers
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D5UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B40UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 40 amps
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 16A;DIN Rail;1 Pole;Screw Snap;D - 70076922 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 16 amps
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU25R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers