The DLS9 series includes 2-pole AC miniature molded case circuit breakers with D-trip characteristics, designed for high inrush applications such as motors, transformers, and heaters. It is DIN rail mounted with a width of 17.5 mm, featuring thermal magnetic tripping and a 10 kA short circuit interrupting capacity at 480Y/277 V AC. The part accepts copper wire terminals from 18 to 2 AWG with a torque range of 2 to 2.5 Nm. It meets UL 489 and IEC 60947-2 standards, operates in ambient temperatures from -25°C to +70°C, and has an electrical life of 6,000 cycles. Terminal polarity is reversible, and mounting orientation is unrestricted. The 2D4UL model is rated at 4 A and 480Y/277 V AC, and is one variant within the series.
Features:
Circuit Breaker Thermal Magnetic 4A 480V AC DC Lever DIN Rail
489 480Y/277AC Breaker 2P D TRP 4A UL
2D4UL, 4A, CIRCUIT BREAKER,D CHAR,2POLE,480Y/277V
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D4UL | 2D4UL | 1920-1475-ND | 2D4UL | 57773213 |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers | ALTH Miniature | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | ||||
| Rated Current | 4 amps | 4 amps | 4 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 2 | 2 | |||
| Features | Molded Case Circuit Breaker | Trip Indicator |