DLS9 Series 2D32UL is a two-pole, AC, D-trip miniature molded case circuit breaker rated for 32A at 480Y/277V AC, designed for high inrush applications such as motors and transformers. It is DIN rail mounted with a width of 17.5 mm and features thermal-magnetic protection with a 10 kA short circuit interrupting capacity. Terminal torque ranges from 2 Nm to 2.5 Nm, and it accepts copper wire from 18 to 2 AWG. The device complies with UL 489 and IEC 60947-2 standards, has an electrical life of 6,000 switching cycles, and a mechanical life of 10,000 cycles. It operates within an ambient temperature range of -25°C to +70°C and meets IEC/EN 60529 IP20 protection. Line and load connections are reversible.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D32UL | 2D32UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |