The 2D50UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 480Y/277V AC at 50/60 Hz and 50 A. It has a 10kA short-circuit withstand rating with UL-listed RK5 back-up fuses or MCCB, and a 5kA group short-circuit withstand rating without branch circuit protection. The terminal acceptability is 18-3 AWG top and 18-2 AWG bottom, with a torque of 20 lb.in. and IP20 protection. It operates within a temperature range of -25°C to 55°C and conforms to UL508 Listed, C22.2 No.14 certified, and LR104391 standards. Each pole is 17.5 mm wide, and the package includes a dual connection terminal with box clamp and ring tongue terminals.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D50UM | 2D50UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |