The 3B32UM is a three-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, rated for 32A at 480Y/277V AC, 50/60Hz. It features a B-trip characteristic, suitable for motor starting, general AC use, and lighting applications. The device has a 10kA short-circuit withstand rating when protected by a UL-listed RK5 fuse or MCCB, and a width of 52.5mm. Terminal sizes accept 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It meets UL508 listing and IEC/EN 60529 IP20 protection standards, operates between -25°C and 70°C, and supports mounting in any orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B32UM | 3B32UM |
| Product Name | Triple Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |