The 2D40DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 series, designed for use in telecommunications, computer equipment, and uninterruptible power supplies. It operates at 125/250V DC with a 10kA short circuit interrupting capacity and features a D-trip characteristic for delayed magnetic response. The device is DIN rail mounted, 17.5mm wide, and supports terminal connections for copper wire sized 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. It meets UL 489 and IEC 60947-2 standards, has an electrical life of 6,000 cycles, and operates within an ambient temperature range of -25°C to +70°C. Polarity must be observed during DC installation. The part is listed as C-UL-US and has an IP20 degree of protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D40DL | 2D40DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |