The 3B2UM is a three-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, rated for 2.0A and 480Y/277V AC at 50/60Hz. It has a width of 17.5mm per pole and a short-circuit withstand rating of 10kA when used with a UL-listed RK5 back-up fuse or MCCB. It conforms to UL508 standards and is listed as suitable as a motor disconnect. The device operates within a temperature range of -25°C to 70°C and has a degree of protection of IP20. Terminal sizes accept 18-3 AWG on top and 18-2 AWG on bottom, with a torque specification of 2 to 2.5 Nm. The unit has a B-characteristic trip curve, designed for applications including lighting, control circuits, and general-purpose equipment.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B2UM | 3B2UM |
| Product Name | Triple Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |