TelephoneStuff.com Middle Atlantic Computer Monitor Rackmount RM-MM

Description
Rackmount computer monitor enclosure. Features: - Adjustable clamps accommodate most 14" to 17" monitors - Clear plexi window protects screen - Hinged door provides access to controls - 9 rack spaces (15.75")
Description
Rackmount computer monitor enclosure. Features: - Adjustable clamps accommodate most 14" to 17" monitors - Clear plexi window protects screen - Hinged door provides access to controls - 9 rack spaces (15.75")

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic Computer Monitor Rackmount - RM-MM - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic Computer Monitor Rackmount
RM-MM
Middle Atlantic Computer Monitor Rackmount RM-MM
Rackmount computer monitor enclosure. Features: - Adjustable clamps accommodate most 14" to 17" monitors - Clear plexi window protects screen - Hinged door provides access to controls - 9 rack spaces (15.75")

Rackmount computer monitor enclosure.
Features:
- Adjustable clamps accommodate most 14" to 17" monitors
- Clear plexi window protects screen
- Hinged door provides access to controls
- 9 rack spaces (15.75")

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number RM-MM
Product Name Middle Atlantic Computer Monitor Rackmount
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DNRR70HDKB - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 76.13 inch (1934 mm)
Width 20 inch (508 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details