TelephoneStuff.com Middle Atlantic 19" Stand-Alone Rack Enclosure - 40.. WRK-40SA-27

Description
Wide stand-alone rack for superior convection and large cable bundles. Use WRK-SA enclosures when mounting equipment that demands space for substantial cable bundles. Solid design and stylish beveled corners are ideal when aesthetics are an issue. Features: - Racking Height: 70" (40 space) - Overall Height: 76-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strength and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door
Description
Wide stand-alone rack for superior convection and large cable bundles. Use WRK-SA enclosures when mounting equipment that demands space for substantial cable bundles. Solid design and stylish beveled corners are ideal when aesthetics are an issue. Features: - Racking Height: 70" (40 space) - Overall Height: 76-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strength and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 19" Stand-Alone Rack Enclosure - 40.. - WRK-40SA-27 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 19" Stand-Alone Rack Enclosure - 40..
WRK-40SA-27
Middle Atlantic 19" Stand-Alone Rack Enclosure - 40.. WRK-40SA-27
Wide stand-alone rack for superior convection and large cable bundles. Use WRK-SA enclosures when mounting equipment that demands space for substantial cable bundles. Solid design and stylish beveled corners are ideal when aesthetics are an issue. Features: - Racking Height: 70" (40 space) - Overall Height: 76-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strength and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

Wide stand-alone rack for superior convection and large cable bundles. Use WRK-SA enclosures when mounting equipment that demands space for substantial cable bundles. Solid design and stylish beveled corners are ideal when aesthetics are an issue.
Features:
- Racking Height: 70" (40 space)
- Overall Height: 76-1/8"
- Fully welded construction provides 2,500 lb. weight capacity
- 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides
- Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strength and provide more useable internal space
- Numbered rackspace increments speed equipment mounting
- Finished in a durable black textured powder coat
- Configurable open top accepts a number of options for thermal management
- Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear
- 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts
- Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number WRK-40SA-27
Product Name Middle Atlantic 19" Stand-Alone Rack Enclosure - 40..
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TK Series Enclosures - 120-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details