TelephoneStuff.com Middle Atlantic 19" Gangable Rack Enclosure - 24 Space WRK-24-27

Description
Wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and components. Wide design is ideal when mounting equipment that demands space for substantial cable bundles. Features: - Racking Height: 42" (24 space) - Overall Height: 48-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strangth and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door
Description
Wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and components. Wide design is ideal when mounting equipment that demands space for substantial cable bundles. Features: - Racking Height: 42" (24 space) - Overall Height: 48-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strangth and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 19" Gangable Rack Enclosure - 24 Space - WRK-24-27 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 19" Gangable Rack Enclosure - 24 Space
WRK-24-27
Middle Atlantic 19" Gangable Rack Enclosure - 24 Space WRK-24-27
Wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and components. Wide design is ideal when mounting equipment that demands space for substantial cable bundles. Features: - Racking Height: 42" (24 space) - Overall Height: 48-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strangth and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

Wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and components. Wide design is ideal when mounting equipment that demands space for substantial cable bundles.
Features:
- Racking Height: 42" (24 space)
- Overall Height: 48-1/8"
- Fully welded construction provides 2,500 lb. weight capacity
- 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides
- Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strangth and provide more useable internal space
- Numbered rackspace increments speed equipment mounting
- Finished in a durable black textured powder coat
- Configurable open top accepts a number of options for thermal management
- Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear
- 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts
- Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number WRK-24-27
Product Name Middle Atlantic 19" Gangable Rack Enclosure - 24 Space
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details