TelephoneStuff.com ICC 2-Panel Rack Mount Enclosure, 1 RMS ICFOR102BK

Description
2-Panel Rack Mount Enclosure with security, durability, and ease of use allowing maximum performance. Features: - Enhanced rear cover to limit rear access from anyone other than the installer/technician - Integral slide rails permit the enclosure to travel forward and backward within the rack - Additional options for internal cable routing help to simplify the overall installation - Enclosure holds 2 adapter panels - Provides fiber connections for up to 32 fibers - Holds 2 small or one large splice tray - Color: black
Description
2-Panel Rack Mount Enclosure with security, durability, and ease of use allowing maximum performance. Features: - Enhanced rear cover to limit rear access from anyone other than the installer/technician - Integral slide rails permit the enclosure to travel forward and backward within the rack - Additional options for internal cable routing help to simplify the overall installation - Enclosure holds 2 adapter panels - Provides fiber connections for up to 32 fibers - Holds 2 small or one large splice tray - Color: black

Suppliers

Company
Product
Description
Supplier Links
ICC 2-Panel Rack Mount Enclosure, 1 RMS - ICFOR102BK - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 2-Panel Rack Mount Enclosure, 1 RMS
ICFOR102BK
ICC 2-Panel Rack Mount Enclosure, 1 RMS ICFOR102BK
2-Panel Rack Mount Enclosure with security, durability, and ease of use allowing maximum performance. Features: - Enhanced rear cover to limit rear access from anyone other than the installer/technician - Integral slide rails permit the enclosure to travel forward and backward within the rack - Additional options for internal cable routing help to simplify the overall installation - Enclosure holds 2 adapter panels - Provides fiber connections for up to 32 fibers - Holds 2 small or one large splice tray - Color: black

2-Panel Rack Mount Enclosure with security, durability, and ease of use allowing maximum performance.
Features:
- Enhanced rear cover to limit rear access from anyone other than the installer/technician
- Integral slide rails permit the enclosure to travel forward and backward within the rack
- Additional options for internal cable routing help to simplify the overall installation
- Enclosure holds 2 adapter panels
- Provides fiber connections for up to 32 fibers
- Holds 2 small or one large splice tray
- Color: black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number ICFOR102BK
Product Name ICC 2-Panel Rack Mount Enclosure, 1 RMS
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details