TelephoneStuff.com ICC 4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure ICFOR444BK

Description
4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure. Features: - Supports both terminating and splicing fiber - Designed to fit all standard 19" racks and cabinets - Holds 4 fiber optic adapter panels - 4 rack mount spaces (RMS) - Aluminum material allows enclosure to be lightweight - Accepts up to 4 universal fiber splice trays - RoHS complaint - UL listed
Description
4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure. Features: - Supports both terminating and splicing fiber - Designed to fit all standard 19" racks and cabinets - Holds 4 fiber optic adapter panels - 4 rack mount spaces (RMS) - Aluminum material allows enclosure to be lightweight - Accepts up to 4 universal fiber splice trays - RoHS complaint - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC 4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure - ICFOR444BK - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure
ICFOR444BK
ICC 4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure ICFOR444BK
4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure. Features: - Supports both terminating and splicing fiber - Designed to fit all standard 19" racks and cabinets - Holds 4 fiber optic adapter panels - 4 rack mount spaces (RMS) - Aluminum material allows enclosure to be lightweight - Accepts up to 4 universal fiber splice trays - RoHS complaint - UL listed

4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure.
Features:
- Supports both terminating and splicing fiber
- Designed to fit all standard 19" racks and cabinets
- Holds 4 fiber optic adapter panels
- 4 rack mount spaces (RMS)
- Aluminum material allows enclosure to be lightweight
- Accepts up to 4 universal fiber splice trays
- RoHS complaint
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number ICFOR444BK
Product Name ICC 4-Panel, 4-Splice Tray Fiber Optic Rack Mount Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2140 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 9.45 inch (240 mm)
View Details