TelephoneStuff.com Middle Atlantic VRK Video Rack Enclosure VRK-44-31H

Description
Narrow Multi-Bay Rack Optimized for Video Cable Bundles. Select a VRK when looking for a stylish, modern broadcast-standard 22" wide enclosure. Horizontal lacing bars are ideal for quick tie-and-slide lacing of video cable bundles. Features: - 77" (44 space) video rack/horizontal bars - Overall Height: 83-1/8" - Outside Depth: 31-1/2" (29" useable) - Fully welded construction provides a substantial 2,500 lb. weight capacity - Laser knockouts for a one-gang electrical box are found in the vented bottom face, front and rear - Superior strength results from the combination of laser cut 1/8" thick internal braces made from structural steel with 14-gauge steel top and bottom, 16-gauge steel sides and an 11-gauge sturctural thickness where rackrail brackets are welded to the sides - Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Horizontal lacing bars made from 1/2" swuare tubing on 7" coneters facilitate quick tie-and-slide cable lacing Note: Items must ship Motor Freight only. Exact shipping costs must be calculated at time of shipment.
Description
Narrow Multi-Bay Rack Optimized for Video Cable Bundles. Select a VRK when looking for a stylish, modern broadcast-standard 22" wide enclosure. Horizontal lacing bars are ideal for quick tie-and-slide lacing of video cable bundles. Features: - 77" (44 space) video rack/horizontal bars - Overall Height: 83-1/8" - Outside Depth: 31-1/2" (29" useable) - Fully welded construction provides a substantial 2,500 lb. weight capacity - Laser knockouts for a one-gang electrical box are found in the vented bottom face, front and rear - Superior strength results from the combination of laser cut 1/8" thick internal braces made from structural steel with 14-gauge steel top and bottom, 16-gauge steel sides and an 11-gauge sturctural thickness where rackrail brackets are welded to the sides - Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Horizontal lacing bars made from 1/2" swuare tubing on 7" coneters facilitate quick tie-and-slide cable lacing Note: Items must ship Motor Freight only. Exact shipping costs must be calculated at time of shipment.

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic VRK Video Rack Enclosure - VRK-44-31H - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic VRK Video Rack Enclosure
VRK-44-31H
Middle Atlantic VRK Video Rack Enclosure VRK-44-31H
Narrow Multi-Bay Rack Optimized for Video Cable Bundles. Select a VRK when looking for a stylish, modern broadcast-standard 22" wide enclosure. Horizontal lacing bars are ideal for quick tie-and-slide lacing of video cable bundles. Features: - 77" (44 space) video rack/horizontal bars - Overall Height: 83-1/8" - Outside Depth: 31-1/2" (29" useable) - Fully welded construction provides a substantial 2,500 lb. weight capacity - Laser knockouts for a one-gang electrical box are found in the vented bottom face, front and rear - Superior strength results from the combination of laser cut 1/8" thick internal braces made from structural steel with 14-gauge steel top and bottom, 16-gauge steel sides and an 11-gauge sturctural thickness where rackrail brackets are welded to the sides - Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Horizontal lacing bars made from 1/2" swuare tubing on 7" coneters facilitate quick tie-and-slide cable lacing Note: Items must ship Motor Freight only. Exact shipping costs must be calculated at time of shipment.

Narrow Multi-Bay Rack Optimized for Video Cable Bundles. Select a VRK when looking for a stylish, modern broadcast-standard 22" wide enclosure. Horizontal lacing bars are ideal for quick tie-and-slide lacing of video cable bundles.
Features:
- 77" (44 space) video rack/horizontal bars
- Overall Height: 83-1/8"
- Outside Depth: 31-1/2" (29" useable)
- Fully welded construction provides a substantial 2,500 lb. weight capacity
- Laser knockouts for a one-gang electrical box are found in the vented bottom face, front and rear
- Superior strength results from the combination of laser cut 1/8" thick internal braces made from structural steel with 14-gauge steel top and bottom, 16-gauge steel sides and an 11-gauge sturctural thickness where rackrail brackets are welded to the sides
- Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
- Finished in a durable black textured powder coat
- Configurable open top accepts a number of options for thermal management
- Horizontal lacing bars made from 1/2" swuare tubing on 7" coneters facilitate quick tie-and-slide cable lacing
Note: Items must ship Motor Freight only. Exact shipping costs must be calculated at time of shipment.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number VRK-44-31H
Product Name Middle Atlantic VRK Video Rack Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWFSD3048UWH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.8 inch (2306 mm)
Width 30 inch (762 mm)
View Details
2 suppliers
Low Profile Plastic Enclosures - DIATEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 12.99 inch (150 to 330 mm)
View Details