TelephoneStuff.com Chatsworth Products 19" Single Rack Enclosure with.. 11038

Description
Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes to provide access to module interior. In addition, it's easy to remove the doors for complete access. Or, when the door opening needs to be reversed to the opposite side (right-or left-opening), it's easy to do. Made of high strength aluminum and finished with either computer white or black paint, making the unit both protective and attractive. Features: - Strong, lightweight aluminum construction - Can be added around a pre-installed rack - Convenient cable access with removable sides, rear-kick panel and cut-out top sections - Lockable plexiglas doors are easily reversible - Ships partially assembled in one carton to minimize shipping and handling charges
Description
Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes to provide access to module interior. In addition, it's easy to remove the doors for complete access. Or, when the door opening needs to be reversed to the opposite side (right-or left-opening), it's easy to do. Made of high strength aluminum and finished with either computer white or black paint, making the unit both protective and attractive. Features: - Strong, lightweight aluminum construction - Can be added around a pre-installed rack - Convenient cable access with removable sides, rear-kick panel and cut-out top sections - Lockable plexiglas doors are easily reversible - Ships partially assembled in one carton to minimize shipping and handling charges

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 19" Single Rack Enclosure with.. - 11038 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 19" Single Rack Enclosure with..
11038
Chatsworth Products 19" Single Rack Enclosure with.. 11038
Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes to provide access to module interior. In addition, it's easy to remove the doors for complete access. Or, when the door opening needs to be reversed to the opposite side (right-or left-opening), it's easy to do. Made of high strength aluminum and finished with either computer white or black paint, making the unit both protective and attractive. Features: - Strong, lightweight aluminum construction - Can be added around a pre-installed rack - Convenient cable access with removable sides, rear-kick panel and cut-out top sections - Lockable plexiglas doors are easily reversible - Ships partially assembled in one carton to minimize shipping and handling charges

Easy access for installation and maintenance is an integral part of the overall design of the Single Rack Enclosures. The top and both side panels can be removed in minutes to provide access to module interior. In addition, it's easy to remove the doors for complete access. Or, when the door opening needs to be reversed to the opposite side (right-or left-opening), it's easy to do. Made of high strength aluminum and finished with either computer white or black paint, making the unit both protective and attractive.
Features:
- Strong, lightweight aluminum construction
- Can be added around a pre-installed rack
- Convenient cable access with removable sides, rear-kick panel and cut-out top sections
- Lockable plexiglas doors are easily reversible
- Ships partially assembled in one carton to minimize shipping and handling charges

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number 11038
Product Name Chatsworth Products 19" Single Rack Enclosure with..
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414SCM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details