TelephoneStuff.com Leviton Opt-X 500 Rack Mount Enclosure, 1RU 5R1UA-A03

Description
Opt-X 500 Rack Mount Enclosure, 1RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate Capacity: 3 plates - Horizontal optical jumper management in front of adapter plate - One piece removable cover conceals and protects patch cords in both front and back of enclosure and is easily removable from front side of enclosure, allowing for complete accessibility to back of enclosure, providing ideal space for TIA/EIA-606 labeling inside - Two Fiber Management Rings easily attach to low profile mounting clips - Two low-profile mounting clips in back of enclosure allow customized positioning options for fiber management rings (No tools or hardware required to attach rings) - Two cable tie down slots on front side (for optical jumper management), four cable tie down slots in back (for securing incoming cable) - Fiber management rings are removable to help accommodate larger quanties of slack storage at the rear of the tray - Two entry/exit points on both front and back of enclosure allow management in all directions - Leviton Splice Tray capacity: up to 3 trays - Mounting brackets allow enclosure to be installed on any 19" rack position - Meets all applicable TIA/EIA 568-B requirements - Dimensions: 1.75"H x 19"W x 12"D - Materials: Constructed with 18 gauge steel, powder coated black
Description
Opt-X 500 Rack Mount Enclosure, 1RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate Capacity: 3 plates - Horizontal optical jumper management in front of adapter plate - One piece removable cover conceals and protects patch cords in both front and back of enclosure and is easily removable from front side of enclosure, allowing for complete accessibility to back of enclosure, providing ideal space for TIA/EIA-606 labeling inside - Two Fiber Management Rings easily attach to low profile mounting clips - Two low-profile mounting clips in back of enclosure allow customized positioning options for fiber management rings (No tools or hardware required to attach rings) - Two cable tie down slots on front side (for optical jumper management), four cable tie down slots in back (for securing incoming cable) - Fiber management rings are removable to help accommodate larger quanties of slack storage at the rear of the tray - Two entry/exit points on both front and back of enclosure allow management in all directions - Leviton Splice Tray capacity: up to 3 trays - Mounting brackets allow enclosure to be installed on any 19" rack position - Meets all applicable TIA/EIA 568-B requirements - Dimensions: 1.75"H x 19"W x 12"D - Materials: Constructed with 18 gauge steel, powder coated black

Suppliers

Company
Product
Description
Supplier Links
Leviton Opt-X 500 Rack Mount Enclosure, 1RU - 5R1UA-A03 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Opt-X 500 Rack Mount Enclosure, 1RU
5R1UA-A03
Leviton Opt-X 500 Rack Mount Enclosure, 1RU 5R1UA-A03
Opt-X 500 Rack Mount Enclosure, 1RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate Capacity: 3 plates - Horizontal optical jumper management in front of adapter plate - One piece removable cover conceals and protects patch cords in both front and back of enclosure and is easily removable from front side of enclosure, allowing for complete accessibility to back of enclosure, providing ideal space for TIA/EIA-606 labeling inside - Two Fiber Management Rings easily attach to low profile mounting clips - Two low-profile mounting clips in back of enclosure allow customized positioning options for fiber management rings (No tools or hardware required to attach rings) - Two cable tie down slots on front side (for optical jumper management), four cable tie down slots in back (for securing incoming cable) - Fiber management rings are removable to help accommodate larger quanties of slack storage at the rear of the tray - Two entry/exit points on both front and back of enclosure allow management in all directions - Leviton Splice Tray capacity: up to 3 trays - Mounting brackets allow enclosure to be installed on any 19" rack position - Meets all applicable TIA/EIA 568-B requirements - Dimensions: 1.75"H x 19"W x 12"D - Materials: Constructed with 18 gauge steel, powder coated black

Opt-X 500 Rack Mount Enclosure, 1RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space.
Features:
- Adapter Plate Capacity: 3 plates
- Horizontal optical jumper management in front of adapter plate
- One piece removable cover conceals and protects patch
cords in both front and back of enclosure and is easily removable
from front side of enclosure, allowing for complete accessibility
to back of enclosure, providing ideal space for TIA/EIA-606
labeling inside
- Two Fiber Management Rings easily attach to low profile
mounting clips
- Two low-profile mounting clips in back of enclosure allow
customized positioning options for fiber management rings
(No tools or hardware required to attach rings)
- Two cable tie down slots on front side (for optical jumper
management), four cable tie down slots in back (for
securing incoming cable)
- Fiber management rings are removable to help accommodate
larger quanties of slack storage at the rear of the tray
- Two entry/exit points on both front and back of enclosure
allow management in all directions
- Leviton Splice Tray capacity: up to 3 trays
- Mounting brackets allow enclosure to be installed on any 19" rack position
- Meets all applicable TIA/EIA 568-B requirements
- Dimensions: 1.75"H x 19"W x 12"D
- Materials: Constructed with 18 gauge steel, powder
coated black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number 5R1UA-A03
Product Name Leviton Opt-X 500 Rack Mount Enclosure, 1RU
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details