TelephoneStuff.com ICC Fiber Optic Rack Mount Enclosure - 192 Splice ICFORS4192

Description
192 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and cabinets - Tray stacking module secures trays during splicing - Holds up to 8 universal splice trays - 4 rack mount spaces (RMS) - Black finish - RoHS compliant
Description
192 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and cabinets - Tray stacking module secures trays during splicing - Holds up to 8 universal splice trays - 4 rack mount spaces (RMS) - Black finish - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
ICC Fiber Optic Rack Mount Enclosure - 192 Splice - ICFORS4192 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Fiber Optic Rack Mount Enclosure - 192 Splice
ICFORS4192
ICC Fiber Optic Rack Mount Enclosure - 192 Splice ICFORS4192
192 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and cabinets - Tray stacking module secures trays during splicing - Holds up to 8 universal splice trays - 4 rack mount spaces (RMS) - Black finish - RoHS compliant

192 Splice Fiber Optic Rack Mount Enclosure.
Features:
- High density aluminum and folded edge design allows for strength and durability
- Designed to fit all standard 19" racks and cabinets
- Tray stacking module secures trays during splicing
- Holds up to 8 universal splice trays
- 4 rack mount spaces (RMS)
- Black finish
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number ICFORS4192
Product Name ICC Fiber Optic Rack Mount Enclosure - 192 Splice
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWC2418U27BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 38.31 inch (973 mm)
Width 24.68 inch (627 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details