TelephoneStuff.com Tripp Lite 42U SmartRack Enclosure SR42UB

Description
SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission critical equipment. Features: - 42U SmartRack enclosure with doors and side panels - 4 interior vertical posts with unthreaded square hole openings - Ships fully assembled - Textured powder coat finish - Massive front to rear ventilation capacity - Maximum usable internal depth of 37 inches / 94 cm (front to rear rail) - 2500 pound load capacity - Locking, reversible and removable front door - Locking, removable side panels - Locking, removeable split rear doors - Casters and levelers - Roll through 7 foot doorways - Open bottom for cable access - Top cable access openings - Compatibility with air management accessories
Description
SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission critical equipment. Features: - 42U SmartRack enclosure with doors and side panels - 4 interior vertical posts with unthreaded square hole openings - Ships fully assembled - Textured powder coat finish - Massive front to rear ventilation capacity - Maximum usable internal depth of 37 inches / 94 cm (front to rear rail) - 2500 pound load capacity - Locking, reversible and removable front door - Locking, removable side panels - Locking, removeable split rear doors - Casters and levelers - Roll through 7 foot doorways - Open bottom for cable access - Top cable access openings - Compatibility with air management accessories

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 42U SmartRack Enclosure - SR42UB - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 42U SmartRack Enclosure
SR42UB
Tripp Lite 42U SmartRack Enclosure SR42UB
SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission critical equipment. Features: - 42U SmartRack enclosure with doors and side panels - 4 interior vertical posts with unthreaded square hole openings - Ships fully assembled - Textured powder coat finish - Massive front to rear ventilation capacity - Maximum usable internal depth of 37 inches / 94 cm (front to rear rail) - 2500 pound load capacity - Locking, reversible and removable front door - Locking, removable side panels - Locking, removeable split rear doors - Casters and levelers - Roll through 7 foot doorways - Open bottom for cable access - Top cable access openings - Compatibility with air management accessories

SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission critical equipment.
Features:
- 42U SmartRack enclosure with doors and side panels
- 4 interior vertical posts with unthreaded square hole openings
- Ships fully assembled
- Textured powder coat finish
- Massive front to rear ventilation capacity
- Maximum usable internal depth of 37 inches / 94 cm (front to rear rail)
- 2500 pound load capacity
- Locking, reversible and removable front door
- Locking, removable side panels
- Locking, removeable split rear doors
- Casters and levelers
- Roll through 7 foot doorways
- Open bottom for cable access
- Top cable access openings
- Compatibility with air management accessories

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number SR42UB
Product Name Tripp Lite 42U SmartRack Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details