TelephoneStuff.com Suttle Junction Box with Modular Cord 742A-50

Description
4-conductor, screw terminals, with modular cord Features: - Allows up to four hard-wired, additional extensions and/or accessories to be added - Entrance bridge provides a convenient disconnect point for premise wiring systems - Color-coded strip facilitates wiring - Break-away entrance tabs for incoming and extension wiring - UL Certified
Description
4-conductor, screw terminals, with modular cord Features: - Allows up to four hard-wired, additional extensions and/or accessories to be added - Entrance bridge provides a convenient disconnect point for premise wiring systems - Color-coded strip facilitates wiring - Break-away entrance tabs for incoming and extension wiring - UL Certified

Suppliers

Company
Product
Description
Supplier Links
Suttle Junction Box with Modular Cord - 742A-50 - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle Junction Box with Modular Cord
742A-50
Suttle Junction Box with Modular Cord 742A-50
4-conductor, screw terminals, with modular cord Features: - Allows up to four hard-wired, additional extensions and/or accessories to be added - Entrance bridge provides a convenient disconnect point for premise wiring systems - Color-coded strip facilitates wiring - Break-away entrance tabs for incoming and extension wiring - UL Certified

4-conductor, screw terminals, with modular cord
Features:
- Allows up to four hard-wired, additional extensions and/or accessories to be added
- Entrance bridge provides a convenient disconnect point for premise wiring systems
- Color-coded strip facilitates wiring
- Break-away entrance tabs for incoming and extension wiring
- UL Certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number 742A-50
Product Name Suttle Junction Box with Modular Cord
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
30mm Push Button Enclosure 800T PB - 800T-1TZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4
View Details
2 suppliers