TelephoneStuff.com Panduit® Opticom QuickNet Rack Mount Fiber Enclosure.. FCE2U

Description
Opticom QuickNet rack mount fiber enclosure holds up to four quicknet cassettes, FAP adapter panels, or FOSM splice modules. Features: - Mount to standard EIA 19" rack rails - Up to four cassettes or FAPs per rack unit for maximum patch field density - Suitable for all pre-terminated, field terminated, or field-splice applications - Slide-out, tilt-down drawer provides full front access to all fibers and cables - Integral bend radius control and cable management for fiber optic patch cords - Innovative rear cable management for proper slacking/spooling of trunk cable break-outs and interconnect cables - Multiple trunk cable entry locations - Dimensions - 3.48"H x 17.60"W x 16.30"D
Description
Opticom QuickNet rack mount fiber enclosure holds up to four quicknet cassettes, FAP adapter panels, or FOSM splice modules. Features: - Mount to standard EIA 19" rack rails - Up to four cassettes or FAPs per rack unit for maximum patch field density - Suitable for all pre-terminated, field terminated, or field-splice applications - Slide-out, tilt-down drawer provides full front access to all fibers and cables - Integral bend radius control and cable management for fiber optic patch cords - Innovative rear cable management for proper slacking/spooling of trunk cable break-outs and interconnect cables - Multiple trunk cable entry locations - Dimensions - 3.48"H x 17.60"W x 16.30"D

Suppliers

Company
Product
Description
Supplier Links
Panduit® Opticom QuickNet Rack Mount Fiber Enclosure.. - FCE2U - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Opticom QuickNet Rack Mount Fiber Enclosure..
FCE2U
Panduit® Opticom QuickNet Rack Mount Fiber Enclosure.. FCE2U
Opticom QuickNet rack mount fiber enclosure holds up to four quicknet cassettes, FAP adapter panels, or FOSM splice modules. Features: - Mount to standard EIA 19" rack rails - Up to four cassettes or FAPs per rack unit for maximum patch field density - Suitable for all pre-terminated, field terminated, or field-splice applications - Slide-out, tilt-down drawer provides full front access to all fibers and cables - Integral bend radius control and cable management for fiber optic patch cords - Innovative rear cable management for proper slacking/spooling of trunk cable break-outs and interconnect cables - Multiple trunk cable entry locations - Dimensions - 3.48"H x 17.60"W x 16.30"D

Opticom QuickNet rack mount fiber enclosure holds up to four quicknet cassettes, FAP adapter panels, or FOSM splice modules.
Features:
- Mount to standard EIA 19" rack rails
- Up to four cassettes or FAPs per rack unit for maximum patch field density
- Suitable for all pre-terminated, field terminated, or field-splice applications
- Slide-out, tilt-down drawer provides full front access to all fibers and cables
- Integral bend radius control and cable management for fiber optic patch cords
- Innovative rear cable management for proper slacking/spooling of trunk cable break-outs and interconnect cables
- Multiple trunk cable entry locations
- Dimensions - 3.48"H x 17.60"W x 16.30"D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number FCE2U
Product Name Panduit® Opticom QuickNet Rack Mount Fiber Enclosure..
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details