TelephoneStuff.com Sprint Raceway Junction Box - 2" High 485197

Description
JB2 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1. TSR2 & TSR3. Features: - Comes with adhesive strips on the back of the base and #6 screws to secure the box to the base - Accepts any standard NEMA faceplate
Description
JB2 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1. TSR2 & TSR3. Features: - Comes with adhesive strips on the back of the base and #6 screws to secure the box to the base - Accepts any standard NEMA faceplate

Suppliers

Company
Product
Description
Supplier Links
Sprint Raceway Junction Box - 2" High - 485197 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Raceway Junction Box - 2" High
485197
Sprint Raceway Junction Box - 2" High 485197
JB2 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1. TSR2 & TSR3. Features: - Comes with adhesive strips on the back of the base and #6 screws to secure the box to the base - Accepts any standard NEMA faceplate

JB2 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience.
Manufactured by HellermanTyton as TSR1. TSR2 & TSR3.
Features:
- Comes with adhesive strips on the back of the base and #6 screws to secure the box to the base
- Accepts any standard NEMA faceplate

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number 485197
Product Name Sprint Raceway Junction Box - 2" High
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331 - 70016896 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10.71 inch (272 mm)
Width 11.89 inch (302 mm)
View Details