TelephoneStuff.com HellermannTyton Raceway 1 Gang and 2 Gang Junction Box TSRX-JB

Description
Raceway 1 Gang and 2 Gang Junction Boxes are Low voltage and available in single gang and double gang sizes with varying depths. Provide concentric knockouts on all 4 sides for every TSR size raceway. Includes adhesive strips on the back of the base and #6 screws to attach the box to the base. Junction Box Features: - Manufactured from a PVC/Acrylic Alloy with a Flammability Rating of UL94V-0 - Available in 3 sizes: - Single Gang: 3.0" W x 4.75" L x 1.25" H - Single Gang: 3.0" W x 4.75" L x 2.0" H - Double Gang: 4.91" W x 4.83" L x 1.5" H - Available Colors: Ivory, Office White, and White
Description
Raceway 1 Gang and 2 Gang Junction Boxes are Low voltage and available in single gang and double gang sizes with varying depths. Provide concentric knockouts on all 4 sides for every TSR size raceway. Includes adhesive strips on the back of the base and #6 screws to attach the box to the base. Junction Box Features: - Manufactured from a PVC/Acrylic Alloy with a Flammability Rating of UL94V-0 - Available in 3 sizes: - Single Gang: 3.0" W x 4.75" L x 1.25" H - Single Gang: 3.0" W x 4.75" L x 2.0" H - Double Gang: 4.91" W x 4.83" L x 1.5" H - Available Colors: Ivory, Office White, and White

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton Raceway 1 Gang and 2 Gang Junction Box - TSRX-JB - TelephoneStuff.com
Huntington Beach, CA, USA
HellermannTyton Raceway 1 Gang and 2 Gang Junction Box
TSRX-JB
HellermannTyton Raceway 1 Gang and 2 Gang Junction Box TSRX-JB
Raceway 1 Gang and 2 Gang Junction Boxes are Low voltage and available in single gang and double gang sizes with varying depths. Provide concentric knockouts on all 4 sides for every TSR size raceway. Includes adhesive strips on the back of the base and #6 screws to attach the box to the base. Junction Box Features: - Manufactured from a PVC/Acrylic Alloy with a Flammability Rating of UL94V-0 - Available in 3 sizes: - Single Gang: 3.0" W x 4.75" L x 1.25" H - Single Gang: 3.0" W x 4.75" L x 2.0" H - Double Gang: 4.91" W x 4.83" L x 1.5" H - Available Colors: Ivory, Office White, and White

Raceway 1 Gang and 2 Gang Junction Boxes are Low voltage and available in single gang and double gang sizes with varying depths. Provide concentric knockouts on all 4 sides for every TSR size raceway. Includes adhesive strips on the back of the base and #6 screws to attach the box to the base.
Junction Box Features:
- Manufactured from a PVC/Acrylic Alloy with a Flammability Rating of UL94V-0
- Available in 3 sizes:
- Single Gang: 3.0" W x 4.75" L x 1.25" H
- Single Gang: 3.0" W x 4.75" L x 2.0" H
- Double Gang: 4.91" W x 4.83" L x 1.5" H
- Available Colors: Ivory, Office White, and White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number TSRX-JB
Product Name HellermannTyton Raceway 1 Gang and 2 Gang Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details