TelephoneStuff.com Panduit® Opticom Rack Mount Fiber Enclosure - 12.. FRME4

Description
Accepts up to (12) FAP or FMP adapter panels, (1) splice tray holder (FST24H3) and (3) splice trays (FST24). Supports up to (96) ST*, (144) SC or (144) FJ fiber optic terminations. Dimensions: 6.9" H x 11.65" D x 19.0" W (175.3mm x 295.9mm x 482.6mm). Features: - Hold Opticom® Fiber Adapter Panels and Opticom® Fiber Optic Splice Modules - Front and rear access on all models via durable molded-hinge doors - ntegral bend radius control and cable management for fiber patch cords - Multiple trunk cable entry locations - Can be mounted to any standard EIA 19" or 23" rack or cabinet - Includes fiber optic cable routing accessory kit and label - Top, bottom, and side cable entry - Accept Opticom fiber adapter panels (FAP / FMP)
Description
Accepts up to (12) FAP or FMP adapter panels, (1) splice tray holder (FST24H3) and (3) splice trays (FST24). Supports up to (96) ST*, (144) SC or (144) FJ fiber optic terminations. Dimensions: 6.9" H x 11.65" D x 19.0" W (175.3mm x 295.9mm x 482.6mm). Features: - Hold Opticom® Fiber Adapter Panels and Opticom® Fiber Optic Splice Modules - Front and rear access on all models via durable molded-hinge doors - ntegral bend radius control and cable management for fiber patch cords - Multiple trunk cable entry locations - Can be mounted to any standard EIA 19" or 23" rack or cabinet - Includes fiber optic cable routing accessory kit and label - Top, bottom, and side cable entry - Accept Opticom fiber adapter panels (FAP / FMP)

Suppliers

Company
Product
Description
Supplier Links
Panduit® Opticom Rack Mount Fiber Enclosure - 12.. - FRME4 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Opticom Rack Mount Fiber Enclosure - 12..
FRME4
Panduit® Opticom Rack Mount Fiber Enclosure - 12.. FRME4
Accepts up to (12) FAP or FMP adapter panels, (1) splice tray holder (FST24H3) and (3) splice trays (FST24). Supports up to (96) ST*, (144) SC or (144) FJ fiber optic terminations. Dimensions: 6.9" H x 11.65" D x 19.0" W (175.3mm x 295.9mm x 482.6mm). Features: - Hold Opticom® Fiber Adapter Panels and Opticom® Fiber Optic Splice Modules - Front and rear access on all models via durable molded-hinge doors - ntegral bend radius control and cable management for fiber patch cords - Multiple trunk cable entry locations - Can be mounted to any standard EIA 19" or 23" rack or cabinet - Includes fiber optic cable routing accessory kit and label - Top, bottom, and side cable entry - Accept Opticom fiber adapter panels (FAP / FMP)

Accepts up to (12) FAP or FMP adapter panels, (1) splice tray holder (FST24H3) and (3) splice trays (FST24). Supports up to (96) ST*, (144) SC or (144) FJ fiber optic terminations. Dimensions: 6.9" H x 11.65" D x 19.0" W (175.3mm x 295.9mm x 482.6mm).
Features:
- Hold Opticom® Fiber Adapter Panels and Opticom® Fiber Optic Splice Modules
- Front and rear access on all models via durable molded-hinge doors
- ntegral bend radius control and cable management for fiber patch cords
- Multiple trunk cable entry locations
- Can be mounted to any standard EIA 19" or 23" rack or cabinet
- Includes fiber optic cable routing accessory kit and label
- Top, bottom, and side cable entry
- Accept Opticom fiber adapter panels (FAP / FMP)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number FRME4
Product Name Panduit® Opticom Rack Mount Fiber Enclosure - 12..
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C4SP7342SBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details