TelephoneStuff.com Middle Atlantic 19 inch Gangable Rack Enclosure - 44 Space WRK-44-27

Description
19" Gangable Rack Enclosure - 44 Space, wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and components. Wide design is ideal when mounting equipment that demands space for substantial cable bundles. Features: - Racking Height: 77" (44 space) - Overall Height: 83-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strangth and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door
Description
19" Gangable Rack Enclosure - 44 Space, wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and components. Wide design is ideal when mounting equipment that demands space for substantial cable bundles. Features: - Racking Height: 77" (44 space) - Overall Height: 83-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strangth and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 19 inch Gangable Rack Enclosure - 44 Space - WRK-44-27 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 19 inch Gangable Rack Enclosure - 44 Space
WRK-44-27
Middle Atlantic 19 inch Gangable Rack Enclosure - 44 Space WRK-44-27
19" Gangable Rack Enclosure - 44 Space, wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and components. Wide design is ideal when mounting equipment that demands space for substantial cable bundles. Features: - Racking Height: 77" (44 space) - Overall Height: 83-1/8" - Fully welded construction provides 2,500 lb. weight capacity - 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides - Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strangth and provide more useable internal space - Numbered rackspace increments speed equipment mounting - Finished in a durable black textured powder coat - Configurable open top accepts a number of options for thermal management - Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear - 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts - Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

19" Gangable Rack Enclosure - 44 Space, wide Multi-Bay Rack optimized for large cable bundles. Use WRK Gangable when multiple racks need to be joined or when open sides are desirable for easy access to cables and components. Wide design is ideal when mounting equipment that demands space for substantial cable bundles.
Features:
- Racking Height: 77" (44 space)
- Overall Height: 83-1/8"
- Fully welded construction provides 2,500 lb. weight capacity
- 14-gauge steel top and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides
- Equipped with laser cut 1/8" thick internal braces made from structural steel which enhance strangth and provide more useable internal space
- Numbered rackspace increments speed equipment mounting
- Finished in a durable black textured powder coat
- Configurable open top accepts a number of options for thermal management
- Cable pass-throughs located in the face of the standard front and rear adjustable 11-gauge, 10-32 threaded, extra-wide rackrail facilitate the passing of cable from the face of equipment to the rear
- 1/2", 3/4", 1" and 1-1/2" electrical knockouts found on removable rear plates, top knockout plate additionally includes UHF/VHF antenna knockouts
- Removeable rear plates allow cable bundles to be easily passed over or under the WRK-SA's standard key-locking rear door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number WRK-44-27
Product Name Middle Atlantic 19 inch Gangable Rack Enclosure - 44 Space
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details