Opt-X 500 Rack Mount Enclosure, 3RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space.
Features:
- Adapter Plate Capacity: 12 plates
- Horizontal optical jumper management in front of adapter plate
- One piece removable cover conceals and protects patch
cords in both front and back of enclosure and is easily removable from front side of enclosure, allowing for complete accessibility to back of enclosure, providing ideal space for TIA/EIA-606 labeling inside
- Two Fiber Management Rings easily attach to low profile
mounting clips
- Two low-profile mounting clips in back of enclosure allow customized positioning options for fiber management rings (No tools or hardware required to attach rings)
- Two cable tie down slots on front side (for optical jumper management), four cable tie down slots in back (for
securing incoming cable)
- Fiber management rings are removable to help accommodate larger quanties of slack storage at the rear of the tray
- Two entry/exit points on both front and back of enclosure allow management in all directions
- Leviton Splice Tray capacity: up to 12 trays
- Mounting brackets allow enclosure to be installed on any 19" rack position
- Meets all applicable TIA/EIA 568-B requirements
- Dimensions: 5.25"H x 19"W x 12"D
- Materials: Constructed with 18 gauge steel, powder
coated black
| TelephoneStuff.com | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 5R3UA-A12 |
| Product Name | Leviton Opt-X 500 Rack Mount Enclosure, 3RU |
| Type | Rack Enclosures |