TelephoneStuff.com Leviton Opt-X 500 Rack Mount Enclosure, 2RU 5R2UA-A06

Description
Opt-X 500 Rack Mount Enclosure, 2RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate Capacity: 6 plates - Horizontal optical jumper management in front of adapter plate - One piece removable cover conceals and protects patch cords in both front and back of enclosure and is easily removable from front side of enclosure, allowing for complete accessibility to back of enclosure, providing ideal space for TIA/EIA-606 labeling inside - Two Fiber Management Rings easily attach to low profile mounting clips - Two low-profile mounting clips in back of enclosure allow customized positioning options for fiber management rings (No tools or hardware required to attach rings) - Two cable tie down slots on front side (for optical jumper management), four cable tie down slots in back (for securing incoming cable) - Fiber management rings are removable to help accommodate larger quanties of slack storage at the rear of the tray - Two entry/exit points on both front and back of enclosure allow management in all directions - Leviton Splice Tray capacity: up to 8 trays - Mounting brackets allow enclosure to be installed on any 19" rack position - Meets all applicable TIA/EIA 568-B requirements - Dimensions: 3.5"H x 19"W x 12"D - Materials: Constructed with 18 gauge steel, powder coated black
Description
Opt-X 500 Rack Mount Enclosure, 2RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate Capacity: 6 plates - Horizontal optical jumper management in front of adapter plate - One piece removable cover conceals and protects patch cords in both front and back of enclosure and is easily removable from front side of enclosure, allowing for complete accessibility to back of enclosure, providing ideal space for TIA/EIA-606 labeling inside - Two Fiber Management Rings easily attach to low profile mounting clips - Two low-profile mounting clips in back of enclosure allow customized positioning options for fiber management rings (No tools or hardware required to attach rings) - Two cable tie down slots on front side (for optical jumper management), four cable tie down slots in back (for securing incoming cable) - Fiber management rings are removable to help accommodate larger quanties of slack storage at the rear of the tray - Two entry/exit points on both front and back of enclosure allow management in all directions - Leviton Splice Tray capacity: up to 8 trays - Mounting brackets allow enclosure to be installed on any 19" rack position - Meets all applicable TIA/EIA 568-B requirements - Dimensions: 3.5"H x 19"W x 12"D - Materials: Constructed with 18 gauge steel, powder coated black

Suppliers

Company
Product
Description
Supplier Links
Leviton Opt-X 500 Rack Mount Enclosure, 2RU - 5R2UA-A06 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Opt-X 500 Rack Mount Enclosure, 2RU
5R2UA-A06
Leviton Opt-X 500 Rack Mount Enclosure, 2RU 5R2UA-A06
Opt-X 500 Rack Mount Enclosure, 2RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space. Features: - Adapter Plate Capacity: 6 plates - Horizontal optical jumper management in front of adapter plate - One piece removable cover conceals and protects patch cords in both front and back of enclosure and is easily removable from front side of enclosure, allowing for complete accessibility to back of enclosure, providing ideal space for TIA/EIA-606 labeling inside - Two Fiber Management Rings easily attach to low profile mounting clips - Two low-profile mounting clips in back of enclosure allow customized positioning options for fiber management rings (No tools or hardware required to attach rings) - Two cable tie down slots on front side (for optical jumper management), four cable tie down slots in back (for securing incoming cable) - Fiber management rings are removable to help accommodate larger quanties of slack storage at the rear of the tray - Two entry/exit points on both front and back of enclosure allow management in all directions - Leviton Splice Tray capacity: up to 8 trays - Mounting brackets allow enclosure to be installed on any 19" rack position - Meets all applicable TIA/EIA 568-B requirements - Dimensions: 3.5"H x 19"W x 12"D - Materials: Constructed with 18 gauge steel, powder coated black

Opt-X 500 Rack Mount Enclosure, 2RU is for rack mount patching, cross-connect, and/or splicing of singlemode or multimode fiber while utilizing a minimum of rack space.
Features:
- Adapter Plate Capacity: 6 plates
- Horizontal optical jumper management in front of adapter plate
- One piece removable cover conceals and protects patch
cords in both front and back of enclosure and is easily removable from front side of enclosure, allowing for complete accessibility to back of enclosure, providing ideal space for TIA/EIA-606 labeling inside
- Two Fiber Management Rings easily attach to low profile
mounting clips
- Two low-profile mounting clips in back of enclosure allow customized positioning options for fiber management rings (No tools or hardware required to attach rings)
- Two cable tie down slots on front side (for optical jumper management), four cable tie down slots in back (for
securing incoming cable)
- Fiber management rings are removable to help accommodate larger quanties of slack storage at the rear of the tray
- Two entry/exit points on both front and back of enclosure allow management in all directions
- Leviton Splice Tray capacity: up to 8 trays
- Mounting brackets allow enclosure to be installed on any 19" rack position
- Meets all applicable TIA/EIA 568-B requirements
- Dimensions: 3.5"H x 19"W x 12"D
- Materials: Constructed with 18 gauge steel, powder
coated black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number 5R2UA-A06
Product Name Leviton Opt-X 500 Rack Mount Enclosure, 2RU
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details