TelephoneStuff.com ICC 24-Simplex Fiber Optic Rack Mount Enclosure ICFORSC024

Description
24-Simplex Fiber Optic Rack Mount Enclosure. Features: - High quality material and folded edge design allow for strength and durability - Provides easy access for splicing and maintaining cable organization - Designed to fit all standard 19" racks and cabinets - Holds 24-Simplex fiber optic adapters (model #: ICFOA8MM01 or ICFOA7MM0) - 1 rack mount space (RMS) - Black finish
Description
24-Simplex Fiber Optic Rack Mount Enclosure. Features: - High quality material and folded edge design allow for strength and durability - Provides easy access for splicing and maintaining cable organization - Designed to fit all standard 19" racks and cabinets - Holds 24-Simplex fiber optic adapters (model #: ICFOA8MM01 or ICFOA7MM0) - 1 rack mount space (RMS) - Black finish

Suppliers

Company
Product
Description
Supplier Links
ICC 24-Simplex Fiber Optic Rack Mount Enclosure - ICFORSC024 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 24-Simplex Fiber Optic Rack Mount Enclosure
ICFORSC024
ICC 24-Simplex Fiber Optic Rack Mount Enclosure ICFORSC024
24-Simplex Fiber Optic Rack Mount Enclosure. Features: - High quality material and folded edge design allow for strength and durability - Provides easy access for splicing and maintaining cable organization - Designed to fit all standard 19" racks and cabinets - Holds 24-Simplex fiber optic adapters (model #: ICFOA8MM01 or ICFOA7MM0) - 1 rack mount space (RMS) - Black finish

24-Simplex Fiber Optic Rack Mount Enclosure.
Features:
- High quality material and folded edge design allow for strength and durability
- Provides easy access for splicing and maintaining cable organization
- Designed to fit all standard 19" racks and cabinets
- Holds 24-Simplex fiber optic adapters (model #: ICFOA8MM01 or ICFOA7MM0)
- 1 rack mount space (RMS)
- Black finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number ICFORSC024
Product Name ICC 24-Simplex Fiber Optic Rack Mount Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP4U31BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 31 inch (787 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details