TelephoneStuff.com Tripp Lite 25U SmartRack Enclosure SR25UB

Description
SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission critical equipment. Features: - Ship fully assembled - Textured powder coat finish - Massive front to rear ventilation capacity - Maximum usable internal depth of 37 inches / 94 cm (front to rear rail). - 2500 pound load capacity - Locking, reversible and removable front door - Locking, removable side panels - Locking, removeable split rear doors - Casters and levelers - Roll through 7 foot doorways - Open bottom for cable access - Top cable access openings - Compatibility with air management accessories
Description
SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission critical equipment. Features: - Ship fully assembled - Textured powder coat finish - Massive front to rear ventilation capacity - Maximum usable internal depth of 37 inches / 94 cm (front to rear rail). - 2500 pound load capacity - Locking, reversible and removable front door - Locking, removable side panels - Locking, removeable split rear doors - Casters and levelers - Roll through 7 foot doorways - Open bottom for cable access - Top cable access openings - Compatibility with air management accessories

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 25U SmartRack Enclosure - SR25UB - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 25U SmartRack Enclosure
SR25UB
Tripp Lite 25U SmartRack Enclosure SR25UB
SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission critical equipment. Features: - Ship fully assembled - Textured powder coat finish - Massive front to rear ventilation capacity - Maximum usable internal depth of 37 inches / 94 cm (front to rear rail). - 2500 pound load capacity - Locking, reversible and removable front door - Locking, removable side panels - Locking, removeable split rear doors - Casters and levelers - Roll through 7 foot doorways - Open bottom for cable access - Top cable access openings - Compatibility with air management accessories

SmartRack enclosures for secure, high density server and networking applications in IT environments. Designed with provisions to integrate cooling, power distribution, and cable management, SmartRacks make ideal homes for mission critical equipment.
Features:
- Ship fully assembled
- Textured powder coat finish
- Massive front to rear ventilation capacity
- Maximum usable internal depth of 37 inches / 94 cm (front to rear rail).
- 2500 pound load capacity
- Locking, reversible and removable front door
- Locking, removable side panels
- Locking, removeable split rear doors
- Casters and levelers
- Roll through 7 foot doorways
- Open bottom for cable access
- Top cable access openings
- Compatibility with air management accessories

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number SR25UB
Product Name Tripp Lite 25U SmartRack Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2RR197831BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 86.06 inch (2186 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details