TelephoneStuff.com Kendall Howard 8U Security Wall Rack Enclosure 1915-3-100-08

Description
8U Security Wall Rack Enclosure is perfect for CAT5, Fiber, Voice, or almost any cabling need with its generous 20 inch deep chassis. Rack Enclosure Features: - Dimensions: 22.25 W x 20.5 D x 17.25 H - Supports over 250 pounds - Standard 19 inch EIA Compliant - Locking front door with a smoked gray acrylic window - Top and bottom knockouts for mounting fan - Top and bottom knockouts for wire management - Snap-in Rack Rails make all adjustments tool-less - This rack requires cage nuts and screws - Fan and mounting hardware not included
Description
8U Security Wall Rack Enclosure is perfect for CAT5, Fiber, Voice, or almost any cabling need with its generous 20 inch deep chassis. Rack Enclosure Features: - Dimensions: 22.25 W x 20.5 D x 17.25 H - Supports over 250 pounds - Standard 19 inch EIA Compliant - Locking front door with a smoked gray acrylic window - Top and bottom knockouts for mounting fan - Top and bottom knockouts for wire management - Snap-in Rack Rails make all adjustments tool-less - This rack requires cage nuts and screws - Fan and mounting hardware not included

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 8U Security Wall Rack Enclosure - 1915-3-100-08 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 8U Security Wall Rack Enclosure
1915-3-100-08
Kendall Howard 8U Security Wall Rack Enclosure 1915-3-100-08
8U Security Wall Rack Enclosure is perfect for CAT5, Fiber, Voice, or almost any cabling need with its generous 20 inch deep chassis. Rack Enclosure Features: - Dimensions: 22.25 W x 20.5 D x 17.25 H - Supports over 250 pounds - Standard 19 inch EIA Compliant - Locking front door with a smoked gray acrylic window - Top and bottom knockouts for mounting fan - Top and bottom knockouts for wire management - Snap-in Rack Rails make all adjustments tool-less - This rack requires cage nuts and screws - Fan and mounting hardware not included

8U Security Wall Rack Enclosure is perfect for CAT5, Fiber, Voice, or almost any cabling need with its generous 20 inch deep chassis.
Rack Enclosure Features:
- Dimensions: 22.25 W x 20.5 D x 17.25 H
- Supports over 250 pounds
- Standard 19 inch EIA Compliant
- Locking front door with a smoked gray acrylic window
- Top and bottom knockouts for mounting fan
- Top and bottom knockouts for wire management
- Snap-in Rack Rails make all adjustments tool-less
- This rack requires cage nuts and screws
- Fan and mounting hardware not included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number 1915-3-100-08
Product Name Kendall Howard 8U Security Wall Rack Enclosure
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details