TelephoneStuff.com ICC Fiber Optic Rack Mount Enclosure - 96 Splice ICFORS3096

Description
96 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and cabinets - Tray stacking module secures trays during splicing - Holds up to 4 universal splice trays - 3 rack mount spaces (RMS) - Black finish - RoHS compliant
Description
96 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and cabinets - Tray stacking module secures trays during splicing - Holds up to 4 universal splice trays - 3 rack mount spaces (RMS) - Black finish - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
ICC Fiber Optic Rack Mount Enclosure - 96 Splice - ICFORS3096 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Fiber Optic Rack Mount Enclosure - 96 Splice
ICFORS3096
ICC Fiber Optic Rack Mount Enclosure - 96 Splice ICFORS3096
96 Splice Fiber Optic Rack Mount Enclosure. Features: - High density aluminum and folded edge design allows for strength and durability - Designed to fit all standard 19" racks and cabinets - Tray stacking module secures trays during splicing - Holds up to 4 universal splice trays - 3 rack mount spaces (RMS) - Black finish - RoHS compliant

96 Splice Fiber Optic Rack Mount Enclosure.
Features:
- High density aluminum and folded edge design allows for strength and durability
- Designed to fit all standard 19" racks and cabinets
- Tray stacking module secures trays during splicing
- Holds up to 4 universal splice trays
- 3 rack mount spaces (RMS)
- Black finish
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number ICFORS3096
Product Name ICC Fiber Optic Rack Mount Enclosure - 96 Splice
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details