TelephoneStuff.com Tripp Lite 24U Space Saver Enclosure - Black SRX24UB

Description
SmartRack 24U black enclosure is ideal for organizing and storing 19" rackmount servers and network/telecommunic ation equipment. Reinforced top supports an exterior monitor, keyboard, and mouse. SmartRacks ship pre-assembled. Features: - Locking doors and sides for security/access control - 42" of vertical rack space (24 units) - 36" of usable depth - Heavy-duty construction yields dynamic load rating of 1,000 lbs. - Adjustable 4 rail system allows depth to be changed - Marked rack spaces for easy planning and installation - 3 cable entry/access points - Bottom - open bottom ideal for raised floor cable access - Top - 2 grommetted holes for cable entry/exit - Back - 3" grommetted hole in the panel below the door - Included stabilizer plate provides needed stability when slide-out equipment is extended - Heavy-duty casters provide stable rolling base for setup or relocation - Levelers to maintain stability on uneven floors - Quick release side panels for expansion or maintenance - 1,470 square inches of ventilation (Top-20; Rear Door-725; Front Door-725)
Description
SmartRack 24U black enclosure is ideal for organizing and storing 19" rackmount servers and network/telecommunic ation equipment. Reinforced top supports an exterior monitor, keyboard, and mouse. SmartRacks ship pre-assembled. Features: - Locking doors and sides for security/access control - 42" of vertical rack space (24 units) - 36" of usable depth - Heavy-duty construction yields dynamic load rating of 1,000 lbs. - Adjustable 4 rail system allows depth to be changed - Marked rack spaces for easy planning and installation - 3 cable entry/access points - Bottom - open bottom ideal for raised floor cable access - Top - 2 grommetted holes for cable entry/exit - Back - 3" grommetted hole in the panel below the door - Included stabilizer plate provides needed stability when slide-out equipment is extended - Heavy-duty casters provide stable rolling base for setup or relocation - Levelers to maintain stability on uneven floors - Quick release side panels for expansion or maintenance - 1,470 square inches of ventilation (Top-20; Rear Door-725; Front Door-725)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 24U Space Saver Enclosure - Black - SRX24UB - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 24U Space Saver Enclosure - Black
SRX24UB
Tripp Lite 24U Space Saver Enclosure - Black SRX24UB
SmartRack 24U black enclosure is ideal for organizing and storing 19" rackmount servers and network/telecommunic ation equipment. Reinforced top supports an exterior monitor, keyboard, and mouse. SmartRacks ship pre-assembled. Features: - Locking doors and sides for security/access control - 42" of vertical rack space (24 units) - 36" of usable depth - Heavy-duty construction yields dynamic load rating of 1,000 lbs. - Adjustable 4 rail system allows depth to be changed - Marked rack spaces for easy planning and installation - 3 cable entry/access points - Bottom - open bottom ideal for raised floor cable access - Top - 2 grommetted holes for cable entry/exit - Back - 3" grommetted hole in the panel below the door - Included stabilizer plate provides needed stability when slide-out equipment is extended - Heavy-duty casters provide stable rolling base for setup or relocation - Levelers to maintain stability on uneven floors - Quick release side panels for expansion or maintenance - 1,470 square inches of ventilation (Top-20; Rear Door-725; Front Door-725)

SmartRack 24U black enclosure is ideal for organizing and storing 19" rackmount servers and network/telecommunication equipment. Reinforced top supports an exterior monitor, keyboard, and mouse. SmartRacks ship pre-assembled.
Features:
- Locking doors and sides for security/access control
- 42" of vertical rack space (24 units)
- 36" of usable depth
- Heavy-duty construction yields dynamic load rating of 1,000 lbs.
- Adjustable 4 rail system allows depth to be changed
- Marked rack spaces for easy planning and installation
- 3 cable entry/access points
- Bottom - open bottom ideal for raised floor cable access
- Top - 2 grommetted holes for cable entry/exit
- Back - 3" grommetted hole in the panel below the door
- Included stabilizer plate provides needed stability when slide-out equipment is extended
- Heavy-duty casters provide stable rolling base for setup or relocation
- Levelers to maintain stability on uneven floors
- Quick release side panels for expansion or maintenance
- 1,470 square inches of ventilation (Top-20; Rear Door-725; Front Door-725)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Enclosures
Product Number SRX24UB
Product Name Tripp Lite 24U Space Saver Enclosure - Black
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details